DEWALT Industrial Tool Co. 9" (230mm) Large Angle Grinder D28494N

Description
Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates 6,000 rpm provides optimal material removal with 9" grinding wheels Lightweight design increases productivity in extended use applications
Description
Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates 6,000 rpm provides optimal material removal with 9" grinding wheels Lightweight design increases productivity in extended use applications

Suppliers

Company
Product
Description
Supplier Links
9" (230mm) Large Angle Grinder - D28494N - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" (230mm) Large Angle Grinder
D28494N
9" (230mm) Large Angle Grinder D28494N
Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates 6,000 rpm provides optimal material removal with 9" grinding wheels Lightweight design increases productivity in extended use applications

Product Features

  • High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load
  • Epoxy coated field and armature provide long service life against abrasion from airborne debris
  • Keyless adjustable guard provides tool-free guard adjustments, increasing productivity
  • Low profile gearcase allows for work in tight areas
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 5 position side handle provides improved ergonomics for specific applications
  • 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates
  • 6,000 rpm provides optimal material removal with 9" grinding wheels
  • Lightweight design increases productivity in extended use applications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D28494N
Product Name 9" (230mm) Large Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
9015A - 5" Angle Grinder - 9015A - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Part Capacity - Weight 5.5 lbs (2.49 kg)
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details