DEWALT Industrial Tool Co. 5" Jumbo Flap Disc Keyless Guard for Small Angle Grinder D284992

Description
Product Features Quick and easy adjustments of the guard
Description
Product Features Quick and easy adjustments of the guard

Suppliers

Company
Product
Description
Supplier Links
5" Jumbo Flap Disc Keyless Guard for Small Angle Grinder - D284992 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" Jumbo Flap Disc Keyless Guard for Small Angle Grinder
D284992
5" Jumbo Flap Disc Keyless Guard for Small Angle Grinder D284992
Product Features Quick and easy adjustments of the guard

Product Features

  • Quick and easy adjustments of the guard
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D284992
Product Name 5" Jumbo Flap Disc Keyless Guard for Small Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
GA7011C - 7" Angle Grinder - GA7011C - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details