DEWALT Industrial Tool Co. 7" (180mm) Large Angle Grinder D28474W

Description
Product Features High power 4 HP (maximum motor HP) 8,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 8,000 rpm provides optimal material removal with 7" grinding wheels 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates Lightweight design increases productivity in extended use applications
Description
Product Features High power 4 HP (maximum motor HP) 8,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 8,000 rpm provides optimal material removal with 7" grinding wheels 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates Lightweight design increases productivity in extended use applications

Suppliers

Company
Product
Description
Supplier Links
7" (180mm) Large Angle Grinder - D28474W - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" (180mm) Large Angle Grinder
D28474W
7" (180mm) Large Angle Grinder D28474W
Product Features High power 4 HP (maximum motor HP) 8,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Low profile gearcase allows for work in tight areas Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 5 position side handle provides improved ergonomics for specific applications 8,000 rpm provides optimal material removal with 7" grinding wheels 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates Lightweight design increases productivity in extended use applications

Product Features

  • High power 4 HP (maximum motor HP) 8,000 rpm motor with overload protection provides higher operating speeds under load
  • Epoxy coated field and armature provide long service life against abrasion from airborne debris
  • Keyless adjustable guard provides tool-free guard adjustments, increasing productivity
  • Low profile gearcase allows for work in tight areas
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 5 position side handle provides improved ergonomics for specific applications
  • 8,000 rpm provides optimal material removal with 7" grinding wheels
  • 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates
  • Lightweight design increases productivity in extended use applications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D28474W
Product Name 7" (180mm) Large Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2600928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
GA7001L - 7" Angle Grinder - GA7001L - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details