DEWALT Industrial Tool Co. 4-1/2" 10 AMP Small Angle Grinder with wheel D28402W

Description
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Paddle switch with safety lock-off prevents accidental start up Matching wheel flanges allow the use of common accessories
Description
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Paddle switch with safety lock-off prevents accidental start up Matching wheel flanges allow the use of common accessories

Suppliers

Company
Product
Description
Supplier Links
4-1/2" 10 AMP Small Angle Grinder with wheel - D28402W - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4-1/2" 10 AMP Small Angle Grinder with wheel
D28402W
4-1/2" 10 AMP Small Angle Grinder with wheel D28402W
Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces One-piece brush arm prevents brush hang-up due to dust ingestion Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Vibration-reducing side handle increases comfort for extended use applications Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage Oversized, protected spindle lock button provides easier and quicker wheel changes Paddle switch with safety lock-off prevents accidental start up Matching wheel flanges allow the use of common accessories

Product Features

  • 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection
  • Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that enter the tool through the air intake vents
  • Low profile, jam-pot gear case provides precise gear alignment for a smoother, quieter transmission while allowing access to tight spaces
  • One-piece brush arm prevents brush hang-up due to dust ingestion
  • Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench
  • Keyless adjustable guard provides tool-free guard adjustments, increasing productivity
  • Vibration-reducing side handle increases comfort for extended use applications
  • Auto-off brushes shut the tool down when the brushes need replacing to avoid tool damage
  • Oversized, protected spindle lock button provides easier and quicker wheel changes
  • Paddle switch with safety lock-off prevents accidental start up
  • Matching wheel flanges allow the use of common accessories
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D28402W
Product Name 4-1/2" 10 AMP Small Angle Grinder with wheel
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 11500 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2382567 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Type Grinder
Rotary Speed 0 to 21000 rpm
View Details
Angle Grinder w/ Dust Extraction - L 1506 VV - CS UNITEC
Specs
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
View Details