NBK America LLC Knurled Handwheel FS-63-N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knurled Handwheel - FS-63-N - NBK America LLC
King of Prussia, PA, USA
Knurled Handwheel
FS-63-N
Knurled Handwheel FS-63-N
Products with/without grip mounting holes can be selected by the end symbol of the part number. FS----With grip mounting hole FS-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    FS----With grip mounting hole
    FS-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number FS-63-N
Product Name Knurled Handwheel
Outside Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Offset Handwheel - D-200 - NBK America LLC
Specs
Style Spoked
Outside Diameter 1.69 inch (43 mm)
Height 2.36 inch (60 mm)
View Details
Stainless Steel Handwheel - HSM-80-N - NBK America LLC
Specs
Style Spoked
Material Stainless Steel
Outside Diameter 1.02 inch (26 mm)
View Details
Aluminum Flat Handwheel - AH-200 - NBK America LLC
Specs
Style Spoked; Flat
Material Aluminum
Outside Diameter 1.85 inch (47 mm)
View Details
Plastic Handwheel - PH-100 - NBK America LLC
Specs
Style Spoked
Material Plastic
Outside Diameter 1.1 inch (28 mm)
View Details