NBK America LLC Aluminum Offset Handwheel AV-160

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Offset Handwheel - AV-160 - NBK America LLC
King of Prussia, PA, USA
Aluminum Offset Handwheel
AV-160
Aluminum Offset Handwheel AV-160
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AV----With grip mounting hole
    AV-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AV-160
Product Name Aluminum Offset Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angular Spoked Handwheels - 22307 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Solid Square Handwheel - ASH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Round; Through Bore
Material Aluminum
View Details
Hand Wheels - 237366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Steel
Outside Diameter 9.84 inch (250 mm)
View Details
Aluminum Knurled Handwheel - HAK-50-R10-FH-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.06 inch (27 mm)
Height 1.1 inch (28 mm)
View Details