Walter Surface Technologies Carbide Core Cut Annular Cutters

Description
Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while requiring less effort to cut through some of the industry’s toughest metals. FEATURES Aggressivity and efficiency during the life-time Highest quality Ideal for drilling hard or uneven materials New flute and body design Outstanding performance Top quality, extra hard carbide inserts MATERIALS Alloys Brass Carbon steel Cast iron Iron and steel Stainless steel Steel rail Aluminum, Copper, Brass APPLICATIONS Drilling holes on site or on large workpieces Drilling with magnetic drilling units For working on curved surfaces Ideal for working on stainless steel
Datasheet
Description
Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while requiring less effort to cut through some of the industry’s toughest metals. FEATURES Aggressivity and efficiency during the life-time Highest quality Ideal for drilling hard or uneven materials New flute and body design Outstanding performance Top quality, extra hard carbide inserts MATERIALS Alloys Brass Carbon steel Cast iron Iron and steel Stainless steel Steel rail Aluminum, Copper, Brass APPLICATIONS Drilling holes on site or on large workpieces Drilling with magnetic drilling units For working on curved surfaces Ideal for working on stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Windsor, CT, USA
Carbide Core Cut Annular Cutters
Carbide Core Cut Annular Cutters
Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while requiring less effort to cut through some of the industry’s toughest metals. FEATURES Aggressivity and efficiency during the life-time Highest quality Ideal for drilling hard or uneven materials New flute and body design Outstanding performance Top quality, extra hard carbide inserts MATERIALS Alloys Brass Carbon steel Cast iron Iron and steel Stainless steel Steel rail Aluminum, Copper, Brass APPLICATIONS Drilling holes on site or on large workpieces Drilling with magnetic drilling units For working on curved surfaces Ideal for working on stainless steel

Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while requiring less effort to cut through some of the industry’s toughest metals.

FEATURES

  • Aggressivity and efficiency during the life-time
  • Highest quality
  • Ideal for drilling hard or uneven materials
  • New flute and body design
  • Outstanding performance
  • Top quality, extra hard carbide inserts

MATERIALS

  • Alloys
  • Brass
  • Carbon steel
  • Cast iron
  • Iron and steel
  • Stainless steel
  • Steel rail
  • Aluminum, Copper, Brass

APPLICATIONS

  • Drilling holes on site or on large workpieces
  • Drilling with magnetic drilling units
  • For working on curved surfaces
  • Ideal for working on stainless steel
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Drill Bits
Product Name Carbide Core Cut Annular Cutters
Product Drill
Units Fractional; Metric
Drill Type Core Drill
Cutting Application General Purpose; Aluminum; Bronze/Brass; Hard; Stainless; Steel
Diameter 0.500 to 2.375 inch (12.7 to 60.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
#28 Wire Cobalt Screw Machine Length Drill - DD4328B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details
High Speed Drill 220-9/16 - 220-9/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details