Walter Surface Technologies Super Speed Tip (SST) Core Cutters

Description
Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and reduce drilling time as it decreases friction with the work surface, which in turn reduces the amount of heat generated. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry Special bronze SST surface treatment Universal shank MATERIALS Aluminum Stainless steel Steel Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling units Drilling with stationary machines
Datasheet
Description
Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and reduce drilling time as it decreases friction with the work surface, which in turn reduces the amount of heat generated. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry Special bronze SST surface treatment Universal shank MATERIALS Aluminum Stainless steel Steel Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling units Drilling with stationary machines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Windsor, CT, USA
Super Speed Tip (SST) Core Cutters
Super Speed Tip (SST) Core Cutters
Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and reduce drilling time as it decreases friction with the work surface, which in turn reduces the amount of heat generated. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry Special bronze SST surface treatment Universal shank MATERIALS Aluminum Stainless steel Steel Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling units Drilling with stationary machines

Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and reduce drilling time as it decreases friction with the work surface, which in turn reduces the amount of heat generated.

FEATURES

  • Fully ground extra large flutes
  • Modern tooth design and cutter geometry
  • Special bronze SST surface treatment
  • Universal shank

MATERIALS

  • Aluminum
  • Stainless steel
  • Steel
  • Structural Steel

APPLICATIONS

  • Drilling 1/2" to 2 3/8" diameter holes
  • Drilling with magnetic drilling units
  • Drilling with stationary machines
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Drill Bits
Product Name Super Speed Tip (SST) Core Cutters
Product Drill
Units Fractional; Metric
Drill Type Core Drill
Cutting Application General Purpose; Aluminum; Stainless; Steel
Diameter 0.500 to 2.375 inch (12.7 to 60.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 003607 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Twist
View Details