Walter Surface Technologies Round Shank Drill Bits for Thin Gauge Material and Sheet Metal SST+ 135° Stub, Wire Gauge

Description
These drill bits have short flutes and a short overall length for maximum rigidity when drilling in sheet metal. Now made with cobalt blend for longer life. Features Drills more holes, faster Ideal split point for fast drilling in sheet metal Short length for maximum breakage resistance Special bronze SST surface treatment Applications Drilling into sheet metal Drilling of round surfaces Drilling with stationary machines
Description
These drill bits have short flutes and a short overall length for maximum rigidity when drilling in sheet metal. Now made with cobalt blend for longer life. Features Drills more holes, faster Ideal split point for fast drilling in sheet metal Short length for maximum breakage resistance Special bronze SST surface treatment Applications Drilling into sheet metal Drilling of round surfaces Drilling with stationary machines

Suppliers

Company
Product
Description
Supplier Links
Round Shank Drill Bits for Thin Gauge Material and Sheet Metal - SST+ 135° Stub, Wire Gauge - Walter Surface Technologies
Windsor, CT, USA
Round Shank Drill Bits for Thin Gauge Material and Sheet Metal
SST+ 135° Stub, Wire Gauge
Round Shank Drill Bits for Thin Gauge Material and Sheet Metal SST+ 135° Stub, Wire Gauge
These drill bits have short flutes and a short overall length for maximum rigidity when drilling in sheet metal. Now made with cobalt blend for longer life. Features Drills more holes, faster Ideal split point for fast drilling in sheet metal Short length for maximum breakage resistance Special bronze SST surface treatment Applications Drilling into sheet metal Drilling of round surfaces Drilling with stationary machines

These drill bits have short flutes and a short overall length for maximum rigidity when drilling in sheet metal. Now made with cobalt blend for longer life.

Features

  • Drills more holes, faster
  • Ideal split point for fast drilling in sheet metal
  • Short length for maximum breakage resistance
  • Special bronze SST surface treatment

Applications

  • Drilling into sheet metal
  • Drilling of round surfaces
  • Drilling with stationary machines
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Drill Bits
Product Number SST+ 135° Stub, Wire Gauge
Product Name Round Shank Drill Bits for Thin Gauge Material and Sheet Metal
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; Non-ferrous Metal
Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239940 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Stepped Cone Drill - 00473 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
View Details