Walter Surface Technologies Annular Core Cutters ICECUT™

Description
The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By incorporating a chromium aluminum blend into the coating. Walter ICECUT annular cutters can withstand at least 200 degrees Celsius higher temperatures and produce less heat than a conventional TiAIN cutter. This exclusive coating makes the ICECUT more resistant to higher stress under load and instant impact. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry New high technology coating Universal shank MATERIALS Aluminum Stainless steel Steel Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling units Drilling with stationary machines
Datasheet
Description
The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By incorporating a chromium aluminum blend into the coating. Walter ICECUT annular cutters can withstand at least 200 degrees Celsius higher temperatures and produce less heat than a conventional TiAIN cutter. This exclusive coating makes the ICECUT more resistant to higher stress under load and instant impact. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry New high technology coating Universal shank MATERIALS Aluminum Stainless steel Steel Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling units Drilling with stationary machines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Annular Core Cutters - ICECUT™ - Walter Surface Technologies
Windsor, CT, USA
Annular Core Cutters
ICECUT™
Annular Core Cutters ICECUT™
The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By incorporating a chromium aluminum blend into the coating. Walter ICECUT annular cutters can withstand at least 200 degrees Celsius higher temperatures and produce less heat than a conventional TiAIN cutter. This exclusive coating makes the ICECUT more resistant to higher stress under load and instant impact. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry New high technology coating Universal shank MATERIALS Aluminum Stainless steel Steel Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling units Drilling with stationary machines

The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By incorporating a chromium aluminum blend into the coating. Walter ICECUT annular cutters can withstand at least 200 degrees Celsius higher temperatures and produce less heat than a conventional TiAIN cutter. This exclusive coating makes the ICECUT more resistant to higher stress under load and instant impact.

FEATURES

  • Fully ground extra large flutes
  • Modern tooth design and cutter geometry
  • New high technology coating
  • Universal shank

MATERIALS

  • Aluminum
  • Stainless steel
  • Steel
  • Structural Steel

APPLICATIONS

  • Drilling 1/2" to 2 3/8" diameter holes
  • Drilling with magnetic drilling units
  • Drilling with stationary machines
Supplier's Site Datasheet
Annular Core Cutters - ICECUT™ - Walter Surface Technologies
Windsor, CT, USA
Annular Core Cutters
ICECUT™
Annular Core Cutters ICECUT™
The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By incorporating a chromium aluminum blend into the coating. Walter ICECUT annular cutters can withstand at least 200 degrees Celsius higher temperatures and produce less heat than a conventional TiAIN cutter. This exclusive coating makes the ICECUT more resistant to higher stress under load and instant impact. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry New high technology coating Universal shank MATERIALS Aluminum Stainless steel Steel Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling units Drilling with stationary machines

The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By incorporating a chromium aluminum blend into the coating. Walter ICECUT annular cutters can withstand at least 200 degrees Celsius higher temperatures and produce less heat than a conventional TiAIN cutter. This exclusive coating makes the ICECUT more resistant to higher stress under load and instant impact.

FEATURES

  • Fully ground extra large flutes
  • Modern tooth design and cutter geometry
  • New high technology coating
  • Universal shank

MATERIALS

  • Aluminum
  • Stainless steel
  • Steel
  • Structural Steel

APPLICATIONS

  • Drilling 1/2" to 2 3/8" diameter holes
  • Drilling with magnetic drilling units
  • Drilling with stationary machines
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies Walter Surface Technologies
Product Category Drill Bits Drill Bits
Product Number ICECUT™ ICECUT™
Product Name Annular Core Cutters Annular Core Cutters
Product Drill Drill
Units Fractional; Metric Fractional; Metric
Drill Type Core Drill Core Drill
Cutting Application General Purpose; Aluminum; Stainless; Steel General Purpose; Aluminum; Stainless; Steel
Diameter 0.500 to 2.375 inch (12.7 to 60.3 mm) 0.438 to 1.500 inch (11.1 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215883 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.134 inch (105.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 010116 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details