Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
MILWAUKEE ELECTRIC TOOL CORPORATION
48-89-2313 -- DRILL BIT
Milwaukee Electric Tool Corporation
Drill Bit
48-89-2313
Description
COBALT FINISH 4.09 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 1/4 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
COBALT FINISH 4.09 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 1/4 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit
48-89-2313
Drill Bit
48-89-2313
COBALT FINISH 4.09 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 1/4 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
COBALT FINISH
4.09 INCH OVERALL LENGTH
3-3/4 INCH FLUTE LENGTH
3-FLAT SHANK TYPE
PARABOLIC FLUTE TYPE
1/4 INCH DRILL SIZE
135 DEG POINT ANGLE
THUNDERBOLT[R] BRAND
APPLICATION WOOD, STAINLESS STEEL, METAL, PLASTIC, PVC
Supplier's Site
Datasheet
Technical Specifications
Milwaukee Electric Tool Corporation
Product Category
Drill Bits
Product Number
48-89-2313
Product Name
Drill Bit
Product
Drill
Units
Fractional
Diameter
0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Hot Tapper, Single Size, 1 1/2" Npt, 1 3/8"bi-Metal Hole Saw
261-0015
Specs
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Bi-Metal
View Details
RS Components, Ltd.
Drill Bits
217334
Specs
Diameter
0.098 inch (2.5 mm)
OAL
2.24 inch (57 mm)
Material
High Speed Steel; Hss
View Details
Makita USA, Inc.
Drill Bits, General Purpose - For Wood/ Metal/ Plastic
711330-B
Specs
Product
Drill
Units
Fractional
Drill Type
Wood Bit
View Details
Atom Precision of America, Inc.
ADPF309 90°point angle, 3mm shank Drill Bit
ADPF309-0028
Specs
Product
Drill
Units
Metric
Cutting Application
Steel
View Details