Milwaukee Electric Tool Corporation Drill Bit Set 48-89-2801

Description
BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 21 DRILL(S) (2) 1/2 INCH, (2) 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/18 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, (2) 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, (2) 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC
Datasheet
Description
BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 21 DRILL(S) (2) 1/2 INCH, (2) 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/18 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, (2) 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, (2) 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 48-89-2801 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Drill Bit Set
48-89-2801
Drill Bit Set 48-89-2801
BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 21 DRILL(S) (2) 1/2 INCH, (2) 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/18 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, (2) 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, (2) 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES THUNDERBOLT[R] BRAND APPLICATION WOOD, METAL, PLASTIC
  • BLACK OXIDE FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 135 DEGREE POINT ANGLE
  • 21 DRILL(S)
  • (2) 1/2 INCH, (2) 5/64 INCH, 3/32 INCH, 7/64 INCH, (2) 1/18 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, (2) 3/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, (2) 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
  • THUNDERBOLT[R] BRAND
  • APPLICATION WOOD, METAL, PLASTIC
Supplier's Site Datasheet
Drill Bit Set, Thunderbolt, Black Oxide, 21Pc; Kit Contents Milwaukee Tool - 90R8239 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit Set, Thunderbolt, Black Oxide, 21Pc; Kit Contents Milwaukee Tool
90R8239
Drill Bit Set, Thunderbolt, Black Oxide, 21Pc; Kit Contents Milwaukee Tool 90R8239
DRILL BIT SET, THUNDERBOLT, BLACK OXIDE, 21PC; Kit Contents:1/16", 5/64", 3/32", 7/64", 1/8", 9/64", 5/32", 11/64", 3/16", 13/64", 7/32", 15/64" Drill Bits; Product Range:-; Drill Bit Type:Twist / Jobber RoHS Compliant: NA

DRILL BIT SET, THUNDERBOLT, BLACK OXIDE, 21PC; Kit Contents:1/16", 5/64", 3/32", 7/64", 1/8", 9/64", 5/32", 11/64", 3/16", 13/64", 7/32", 15/64" Drill Bits; Product Range:-; Drill Bit Type:Twist / Jobber RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 48-89-2801 90R8239
Product Name Drill Bit Set Drill Bit Set, Thunderbolt, Black Oxide, 21Pc; Kit Contents Milwaukee Tool
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Ltr A Carbide Jobber Drill with Composite Tip - 220-2340
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711306-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details