The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on a tower at different heights in aspirated radiation shields. The 43347-L easily interfaces to most Campbell Scientific dataloggers.
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 43347 |
| Product Name | RTD Temperature Probe |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |
| Probe Configuration | Surface |
| Diameter or Width Range | 0.1250 inch (3.17 mm) |