The SARL-series automotive relay is a high-power relay designed for automotive control applications such as fuel pump control, cooling fan control, and headlight management. It features a 1 Form C contact configuration, with a maximum switching capacity of 40A at 14VDC and a maximum switching power of 560W. The relay operates within a temperature range of -40°C to +125°C and has an initial contact resistance of 100mΩ max. The coil voltage is 6VDC, with an operating power of 1.8W, and includes a resistor accessory. The relay is sealed and available with a bracket. It weighs approximately 32.5 g and meets dielectric strength specifications of AC 500V between contacts and coil. Mechanical endurance is 10 million operations, and electrical endurance is 100,000 operations at 600 ops/h.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SARL-106DF |
| Product Name | Automotive Relay |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |