Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Car control switching box
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Car control switching box
Datasheet
Datasheet Summary Powered by GS/AI
The SARE-Series is a family of miniature automotive relays with 40A switching capability at 14VDC, available in 1 Form A, 1 Form C, and 2 Form A contact configurations. This part, SARE-S-224DD, corresponds to a 2-pole, 24VDC coil, 2.2W power, diode-protected variant with a plastic bracket. It has silver alloy contacts, an operate time of 10ms max, and a release time of 15ms max with diode protection. The relay operates within -40℃ to +125℃, has an insulation resistance of 100MΩ min, and withstands dielectric voltage of AC500V between coil and contacts. It is dustproof and sealed type available, with approximate weight of 35.5g.
Datasheet Summary Powered by GS/AI
The SARE-Series is a family of miniature automotive relays with 40A switching capability at 14VDC, available in 1 Form A, 1 Form C, and 2 Form A contact configurations. This part, SARE-S-224DD, corresponds to a 2-pole, 24VDC coil, 2.2W power, diode-protected variant with a plastic bracket. It has silver alloy contacts, an operate time of 10ms max, and a release time of 15ms max with diode protection. The relay operates within -40℃ to +125℃, has an insulation resistance of 100MΩ min, and withstands dielectric voltage of AC500V between coil and contacts. It is dustproof and sealed type available, with approximate weight of 35.5g.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Car control switching box