Sanyou Electrical Appliances, Inc. Automotive Relay SARL-105DD

Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary
Powered by GS/AI

SARL-105DD is an automotive relay with a 1-form C contact configuration, supporting 40A switching at 14VDC and 560W maximum switching power. It features a coil voltage of 5VDC, a coil power of 1.8W, and includes a diode for transient suppression. The relay is sealed, operates from -40°C to +125°C, and has an initial contact resistance of 100mΩ max. The unit weighs approximately 32.5 g and meets dielectric strength standards of AC 500V between coil and contacts. Terminal configuration includes a bracket and diode accessory as specified by the model suffix.

Datasheet Summary
Powered by GS/AI

SARL-105DD is an automotive relay with a 1-form C contact configuration, supporting 40A switching at 14VDC and 560W maximum switching power. It features a coil voltage of 5VDC, a coil power of 1.8W, and includes a diode for transient suppression. The relay is sealed, operates from -40°C to +125°C, and has an initial contact resistance of 100mΩ max. The unit weighs approximately 32.5 g and meets dielectric strength standards of AC 500V between coil and contacts. Terminal configuration includes a bracket and diode accessory as specified by the model suffix.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARL-105DD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARL-105DD
Automotive Relay SARL-105DD
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
  • Quick connect terminal arrangement
  • Operating temperature range -40 to + 85 deg C

Typical Application

  • For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARL-105DD
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details