The SARE series is a miniature automotive relay with 40A switching capability at 14VDC, available in 1 Form A, 1 Form C, or 2 Form A contact configurations. The SARE-SH variant is a sealed, washable type with a dustproof enclosure. It features silver alloy contacts, a coil nominal voltage of 12VDC, and a coil power of 1.8W or 2.0W. The relay operates from -40℃ to +125℃, with an operate time of 10ms max and release time of 15ms max when equipped with a diode. It meets a dielectric strength of AC 500V between coil and contacts, and between open contacts, with an insulation resistance of at least 100MΩ. The unit weighs approximately 35.5 g. The SARE-SH-124DMD part number includes a diode and bracket, aligning with the series' standard construction options.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SARE-SH-124DMD |
| Product Name | Automotive Relay |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Features | Sealed Relay |