Sanyou Electrical Appliances, Inc. Automotive Relay SARE-SH-112DMD

Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Car control switching box
Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Car control switching box
Datasheet
Datasheet Summary
Powered by GS/AI

The SARE-SH-112DMD is a sealed, dustproof automotive relay with 1 Form A contacts and a 12VDC coil, rated for 40A switching at 14VDC and 60A maximum current. It features silver alloy contacts, an operate time of 10ms max, and a release time of 15ms max due to its diode paralleled type. The relay operates over a temperature range of -40°C to +125°C, has an initial insulation resistance of 100MΩ min, and withstands dielectric strength of AC 500V between coil and contact. It is rated for 100,000 electrical operations at 600 ops/h and weighs approximately 35.5 g. The part is sealed and washable, with a 2.0W coil power rating.

Datasheet Summary
Powered by GS/AI

The SARE-SH-112DMD is a sealed, dustproof automotive relay with 1 Form A contacts and a 12VDC coil, rated for 40A switching at 14VDC and 60A maximum current. It features silver alloy contacts, an operate time of 10ms max, and a release time of 15ms max due to its diode paralleled type. The relay operates over a temperature range of -40°C to +125°C, has an initial insulation resistance of 100MΩ min, and withstands dielectric strength of AC 500V between coil and contact. It is rated for 100,000 electrical operations at 600 ops/h and weighs approximately 35.5 g. The part is sealed and washable, with a 2.0W coil power rating.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARE-SH-112DMD - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARE-SH-112DMD
Automotive Relay SARE-SH-112DMD
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Car control switching box
  • Ultra miniature size with universal footprint
  • High contact capacity
  • Sealed and high temp models available

Typical Application

  • Car control switching box
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARE-SH-112DMD
Product Name Automotive Relay
Relay Type Automotive
Poles Single Pole (SP)
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1372124 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details