Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Sanyou Electrical Appliances, Inc.
Done
Description
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary Powered by GS/AI
The SARL-series automotive relay is a high-power switch designed for automotive control applications, featuring a 40A switching capability at 14VDC with 1 Form C or 2 Form A contact configurations. It is enclosed in a sealed, dustproof package with an operating temperature range of -40 to +125℃. The part includes a resistor accessory and bracket, with AgSnO2 contact material on a φ3.0mm contact. Its coil operates at 9VDC with a nominal power of 1.8W, and it meets dielectric strength ratings of AC500V between contacts and coil. Mechanical endurance is rated at 10,000,000 operations, with electrical endurance at 100,000 operations at 600 ops/h. The unit weighs approximately 32.5 g.
Datasheet Summary Powered by GS/AI
The SARL-series automotive relay is a high-power switch designed for automotive control applications, featuring a 40A switching capability at 14VDC with 1 Form C or 2 Form A contact configurations. It is enclosed in a sealed, dustproof package with an operating temperature range of -40 to +125℃. The part includes a resistor accessory and bracket, with AgSnO2 contact material on a φ3.0mm contact. Its coil operates at 9VDC with a nominal power of 1.8W, and it meets dielectric strength ratings of AC500V between contacts and coil. Mechanical endurance is rated at 10,000,000 operations, with electrical endurance at 100,000 operations at 600 ops/h. The unit weighs approximately 32.5 g.
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System