The SARE-series automotive relay is a miniature, dustproof and sealed device with 40A switching capability at 14VDC, available in 1 Form A or 1 Form C contact configurations. It features silver alloy contacts, a maximum switching current of 60A, and a maximum switching voltage of 75VDC. The relay operates within a temperature range of -40°C to +125°C and has an initial insulation resistance of 100MΩ. Operating coil voltages include 6V, 12V, and 24V DC, with a nominal power consumption of 1.8W or 2.0W. The SARE-124DMFD variant has a Form A contact, 12VDC coil, 1.8W/2.0W coil power, a diode for suppression, and a plastic bracket. Dimensions are not explicitly listed for the variant, but the mounting style supports standard automotive PCB or panel mounting. Unit weight is approximately 35.5g.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SARE-124DMFD |
| Product Name | Automotive Relay |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |