Sanyou Electrical Appliances, Inc. Automotive Relay SARL-106DMK

Description
80 rating at 125°C. Compatible Faston Terminal arrangement with this kind of power relay Simple magnetic circuit to meet mass production for low cost offer Standard type contact form is 1 form A contact arrangement Operating ambient temperature range covers from -40°C to 125°C. Typical Application For Automotive, Industrial, Motor, etc.applications
Datasheet
Description
80 rating at 125°C. Compatible Faston Terminal arrangement with this kind of power relay Simple magnetic circuit to meet mass production for low cost offer Standard type contact form is 1 form A contact arrangement Operating ambient temperature range covers from -40°C to 125°C. Typical Application For Automotive, Industrial, Motor, etc.applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARL-106DMK - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARL-106DMK
Automotive Relay SARL-106DMK
80 rating at 125°C. Compatible Faston Terminal arrangement with this kind of power relay Simple magnetic circuit to meet mass production for low cost offer Standard type contact form is 1 form A contact arrangement Operating ambient temperature range covers from -40°C to 125°C. Typical Application For Automotive, Industrial, Motor, etc.applications
  • 80 rating at 125°C.
  • Compatible Faston Terminal arrangement with this kind of power relay
  • Simple magnetic circuit to meet mass production for low cost offer
  • Standard type contact form is 1 form A contact arrangement
  • Operating ambient temperature range covers from -40°C to 125°C.

Typical Application

  • For Automotive, Industrial, Motor, etc.applications
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARL-106DMK
Product Name Automotive Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.4833 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details