The SARE-S-112DFD is a 1-pole, 1 Form A automotive relay with a 12VDC coil, plastic bracket, and diode suppression, designed for high-power switching up to 40A at 14VDC. It has a dustproof, sealed construction, operates within -40°C to +125°C, and supports a maximum switching voltage of 75VDC and power of 560W. The relay uses silver alloy contacts with an initial contact resistance of 100mΩ max, operates in 10msec max, and has an insulation resistance of 100MΩ min. Unit weight is approximately 35.5g. The package has a bottom-mounted terminal configuration with mounting hole tolerances of ±0.1mm, and dimensions follow standard SARE-Series outline drawings with ±0.4mm tolerance for features over 5mm.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SARE-S-112DFD |
| Product Name | Automotive Relay |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Features | Sealed Relay |