Sanyou Electrical Appliances, Inc. Automotive Relay SARL-105DF

Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Description
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary
Powered by GS/AI

The SARL series is a family of automotive relays with a 40A switching capacity at 14VDC, supporting 1 Form C or 2 Form A contact configurations. It has an operating temperature range of -40°C to +125°C, and is available in sealed and dustproof versions. The relay has an initial contact resistance of 100mΩ max, an operate time of 10ms max, and a release time of 5ms max for standard types or 15ms max with resistor or diode accessories. It meets dielectric strength requirements of AC 500V between contacts and coil for 1 minute. Mechanical endurance is rated at 10,000,000 operations, and electrical endurance at 100,000 operations under 600 operations per hour. The unit weighs approximately 32.5 g and is designed for automotive applications such as fuel pump control, cooling fan control, and headlight systems.

Datasheet Summary
Powered by GS/AI

The SARL series is a family of automotive relays with a 40A switching capacity at 14VDC, supporting 1 Form C or 2 Form A contact configurations. It has an operating temperature range of -40°C to +125°C, and is available in sealed and dustproof versions. The relay has an initial contact resistance of 100mΩ max, an operate time of 10ms max, and a release time of 5ms max for standard types or 15ms max with resistor or diode accessories. It meets dielectric strength requirements of AC 500V between contacts and coil for 1 minute. Mechanical endurance is rated at 10,000,000 operations, and electrical endurance at 100,000 operations under 600 operations per hour. The unit weighs approximately 32.5 g and is designed for automotive applications such as fuel pump control, cooling fan control, and headlight systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARL-105DF - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARL-105DF
Automotive Relay SARL-105DF
Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission, etc. and Anti-Locking Brake System
  • Quick connect terminal arrangement
  • Operating temperature range -40 to + 85 deg C

Typical Application

  • For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARL-105DF
Product Name Automotive Relay
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 20.28 - Modular step relay 16A - 202880084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA01.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details