Sanyou Electrical Appliances, Inc. Automotive Relay SARE-S-224D

Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Car control switching box
Description
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Car control switching box
Datasheet
Datasheet Summary
Powered by GS/AI

The SARE series is a family of miniature automotive relays with 40A switching capacity at 14VDC, available in 1 Form A, 1 Form C, and 2 Form A contact configurations. The relay operates at 24VDC with a coil power of 2.0W for the D variant, and includes diode suppression. It has a maximum switching current of 60A and switching voltage of 75VDC. The unit is dustproof and sealed type available, with an operating temperature range of -40℃ to +125℃. It weighs approximately 35.5 g and features silver alloy contacts. The relay is designed for automotive applications such as fuel pump control, headlight control, and cooling fan control.

Datasheet Summary
Powered by GS/AI

The SARE series is a family of miniature automotive relays with 40A switching capacity at 14VDC, available in 1 Form A, 1 Form C, and 2 Form A contact configurations. The relay operates at 24VDC with a coil power of 2.0W for the D variant, and includes diode suppression. It has a maximum switching current of 60A and switching voltage of 75VDC. The unit is dustproof and sealed type available, with an operating temperature range of -40℃ to +125℃. It weighs approximately 35.5 g and features silver alloy contacts. The relay is designed for automotive applications such as fuel pump control, headlight control, and cooling fan control.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SARE-S-224D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SARE-S-224D
Automotive Relay SARE-S-224D
Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Car control switching box
  • Ultra miniature size with universal footprint
  • High contact capacity
  • Sealed and high temp models available

Typical Application

  • Car control switching box
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SARE-S-224D
Product Name Automotive Relay
Relay Type Automotive
Poles Double Pole (DP)
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1785022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details