Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Car control switching box
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Car control switching box
Datasheet
Datasheet Summary Powered by GS/AI
SARE-224DF is a 2-pole, 1 Form A automotive relay with a 24VDC coil, plastic bracket, and diode protection, designed for high-power switching up to 40A at 14VDC. It features a dustproof sealed construction, silver alloy contacts, 560W switching power, and operates within a temperature range of -40℃ to +125℃. The relay measures approximately 35.5g and complies with standard automotive environmental ratings for vibration and shock. Typical applications include fuel pump control, headlight control, and cooling fan management.
Datasheet Summary Powered by GS/AI
SARE-224DF is a 2-pole, 1 Form A automotive relay with a 24VDC coil, plastic bracket, and diode protection, designed for high-power switching up to 40A at 14VDC. It features a dustproof sealed construction, silver alloy contacts, 560W switching power, and operates within a temperature range of -40℃ to +125℃. The relay measures approximately 35.5g and complies with standard automotive environmental ratings for vibration and shock. Typical applications include fuel pump control, headlight control, and cooling fan management.
Ultra miniature size with universal footprint
High contact capacity
Sealed and high temp models available
Typical Application
Car control switching box