The SARE series is a miniature automotive relay with 40A switching capability at 14VDC, available in 1 Form A, 1 Form C, or 2 Form A contact configurations. It features a dustproof and sealed design, silver alloy contacts, and operates within a temperature range of -40°C to +125°C. The relay has a coil voltage of 12VDC, 1.8W or 2.0W power consumption, and is available with a plastic bracket and resistor or diode parallel protection. It measures approximately 35.5 g in weight and meets dielectric strength requirements of AC 500V between coil and contact. The unit supports mechanical endurance of up to 10,000,000 operations and electrical endurance of 100,000 operations at 600 ops/h.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SARE-S-124DF |
| Product Name | Automotive Relay |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Features | Sealed Relay |