Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Sanyou Electrical Appliances, Inc.
Done
Description
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Datasheet
Datasheet Summary Powered by GS/AI
SARL-105D is an automotive relay from the SARL series, featuring a 1-form C contact configuration, rated for 40A switching at 14VDC and a maximum switching voltage of 30VDC. It operates with a 5VDC coil, consuming 1.8W power, and has an operating temperature range of -40 to +125℃. The relay has an initial contact resistance of 100mΩ max, mechanical endurance of 10,000,000 operations, and electrical endurance of 100,000 operations at 600 ops/h. Contact materials include AgSnO₂ and AgCdO. It is available with or without a bracket and optional resistor or diode accessories. Typical applications include fuel pump control, heating and cooling systems, and lighting in automotive environments.
Datasheet Summary Powered by GS/AI
SARL-105D is an automotive relay from the SARL series, featuring a 1-form C contact configuration, rated for 40A switching at 14VDC and a maximum switching voltage of 30VDC. It operates with a 5VDC coil, consuming 1.8W power, and has an operating temperature range of -40 to +125℃. The relay has an initial contact resistance of 100mΩ max, mechanical endurance of 10,000,000 operations, and electrical endurance of 100,000 operations at 600 ops/h. Contact materials include AgSnO₂ and AgCdO. It is available with or without a bracket and optional resistor or diode accessories. Typical applications include fuel pump control, heating and cooling systems, and lighting in automotive environments.
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,
etc. and Anti-Locking Brake System
Quick connect terminal arrangement
Operating temperature range -40 to + 85 deg C
Typical Application
For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System