Panel Components & Systems, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Designed to monitor thermocouples and provide a relay signal if the temperature being monitored exceeds the pre- set limit. J and K type thermocouples inputs are available covering a wide... | |
| The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under... | |
| The M200 DC transducer trips have endless applications. As the name implies they are designed to accept inputs from transducers and transmitters, and provide a relay operation when the transducer... | |
| The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is... | |
| The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater... | |
| The M200 series frequency relays are designed to monitor the frequency of a system and if the frequency deviates outside the adjustable pre-set limits, the relay will operate. Typically used... | |
| The M200 thermistor trip accepts positive temperature coefficient thermistor inputs. Typically used to monitor temperature in motor windings. When the thermistor is below its predetermined temperature the resistance is low... | |
| The M200-PB1 can detect the following conditions in phase 3 or 4 wire systems. Phase Unbalance, Phase Loss, Phase Reversal and Phase Sequence. The phase balance relays are used to... | |
| The M200-PLL & PLD are synchronising check relays, also known as paralleling relays. They are used to ensure at two AC supplies are synchronised. For a system to be synchronised,... | |
| The M200-PS1 provides phase and sequence phase failure protection. Used to ensure the sequence is correct when connecting 3 phase loads. With an incorrect phase sequence the relay will de-... | |
| The M200-ST3 is most commonly used to detect the speed of engines used in generating sets. The pick-up, situated close to the flywheel, produces a high frequency pulse train directly... | |
| The mV trip relays will accept DC millivolt signals from shunts, sensors and transducers. A common application is to protect equipment from over current in a DC charging system. For... |