Panel Components & Systems, Inc. Datasheets for Battery Chargers

Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.


Battery Chargers: Learn more

Product Name Notes
The Guardian is a highly efficient, high performance charger. The output is configured for accurate fast charging, optimum battery life and reliability. High impedance transformer technology gives a low ripple...
The Guardian series provides automatic, voltage controlled and current limited charging of heavy-duty batteries. Guardian FP models are specially configured for optimal charging of vented lead-acid starter batteries on engine-driven...
The Sentry UL range provides automatic, current limited and thyristor controlled charging of vented lead acid or NiCd batteries. The units may be used in a wide range of industrial...
The SM82 is a highly efficient high performance charger. The very smooth output is configured for accurate fast charging, optimum battery life and reliability. The charger is designed for continuous...
The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and...