Panel Components & Systems, Inc. Multitek DC Voltage Trip Relay DC Volts Under Trip M200-TVU

Description
The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is provided with an adjustable set-point of 0-80% on under units and 40-120% on over units. The differential is internally set at 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay whilst a green LED indicates the state of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is provided with an adjustable set-point of 0-80% on under units and 40-120% on over units. The differential is internally set at 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay whilst a green LED indicates the state of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek DC Voltage Trip Relay DC Volts Under Trip - M200-TVU - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek DC Voltage Trip Relay DC Volts Under Trip
M200-TVU
Multitek DC Voltage Trip Relay DC Volts Under Trip M200-TVU
The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is provided with an adjustable set-point of 0-80% on under units and 40-120% on over units. The differential is internally set at 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay whilst a green LED indicates the state of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is provided with an adjustable set-point of 0-80% on under units and 40-120% on over units. The differential is internally set at 5%; no time delay is provided.

As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point.

A red LED indicates the state of the relay whilst a green LED indicates the state of the power supply.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-TVU
Product Name Multitek DC Voltage Trip Relay DC Volts Under Trip
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2171407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Safety Relays - 56.O 69.1000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details