Panel Components & Systems, Inc. Multitek DC Voltage Trip Relay Mv Combined Trip M200-MVC

Description
The mV trip relays will accept DC millivolt signals from shunts, sensors and transducers. A common application is to protect equipment from over current in a DC charging system. For example using a 400A to 75mV shunt. The 75mV signal is fed to the M200-MVO if the customer wishes to ensure the current does not exceed 300 amps then the MVO trip would be set at 75 % (56.25mv). If the current goes above 300 Amps the relay would energise. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The mV trip relays will accept DC millivolt signals from shunts, sensors and transducers. A common application is to protect equipment from over current in a DC charging system. For example using a 400A to 75mV shunt. The 75mV signal is fed to the M200-MVO if the customer wishes to ensure the current does not exceed 300 amps then the MVO trip would be set at 75 % (56.25mv). If the current goes above 300 Amps the relay would energise. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek DC Voltage Trip Relay Mv Combined Trip - M200-MVC - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek DC Voltage Trip Relay Mv Combined Trip
M200-MVC
Multitek DC Voltage Trip Relay Mv Combined Trip M200-MVC
The mV trip relays will accept DC millivolt signals from shunts, sensors and transducers. A common application is to protect equipment from over current in a DC charging system. For example using a 400A to 75mV shunt. The 75mV signal is fed to the M200-MVO if the customer wishes to ensure the current does not exceed 300 amps then the MVO trip would be set at 75 % (56.25mv). If the current goes above 300 Amps the relay would energise. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The mV trip relays will accept DC millivolt signals from shunts, sensors and transducers.

A common application is to protect equipment from over current in a DC charging system. For example using a 400A to 75mV shunt. The 75mV signal is fed to the M200-MVO if the customer wishes to ensure the current does not exceed 300 amps then the MVO trip would be set at 75 % (56.25mv). If the current goes above 300 Amps the relay would energise.

As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point.

A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-MVC
Product Name Multitek DC Voltage Trip Relay Mv Combined Trip
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1393763-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
Safety Relays - 56.OA12.2433S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers