Panel Components & Systems, Inc. Datasheets for Voltage Regulators
Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin... | |
| AVR 5-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 5-120 is a 120V,AC model. It has an open chassis, resin... | |
| The AVR-8 voltage regulator is an electronic device which lets the alternator to produce a fixed output voltage. The device has open chassis, resin molded design. It is intended to... |