Panel Components & Systems, Inc. Multitek Transducer Trip Relay Single or 3 Phase Over Frequency M200-F1O

Description
The M200 series frequency relays are designed to monitor the frequency of a system and if the frequency deviates outside the adjustable pre-set limits, the relay will operate. Typically used in protecting generators against over or under speed, this is achieved as speed is proportional to frequency. Other uses such as monitoring mains power supplies, computer supplies etc. The user is provided with adjustment of both the trip point of frequency being monitored and the differential As is common with all the M200 relays; on over units the relay energises when the input signal exceeds the trip point. On under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. The frequency relays monitor their own power supply so no auxiliary power is necessary. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200 series frequency relays are designed to monitor the frequency of a system and if the frequency deviates outside the adjustable pre-set limits, the relay will operate. Typically used in protecting generators against over or under speed, this is achieved as speed is proportional to frequency. Other uses such as monitoring mains power supplies, computer supplies etc. The user is provided with adjustment of both the trip point of frequency being monitored and the differential As is common with all the M200 relays; on over units the relay energises when the input signal exceeds the trip point. On under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. The frequency relays monitor their own power supply so no auxiliary power is necessary. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek Transducer Trip Relay Single or 3 Phase Over Frequency - M200-F1O - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek Transducer Trip Relay Single or 3 Phase Over Frequency
M200-F1O
Multitek Transducer Trip Relay Single or 3 Phase Over Frequency M200-F1O
The M200 series frequency relays are designed to monitor the frequency of a system and if the frequency deviates outside the adjustable pre-set limits, the relay will operate. Typically used in protecting generators against over or under speed, this is achieved as speed is proportional to frequency. Other uses such as monitoring mains power supplies, computer supplies etc. The user is provided with adjustment of both the trip point of frequency being monitored and the differential As is common with all the M200 relays; on over units the relay energises when the input signal exceeds the trip point. On under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. The frequency relays monitor their own power supply so no auxiliary power is necessary. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200 series frequency relays are designed to monitor the frequency of a system and if the frequency deviates outside the adjustable pre-set limits, the relay will operate.

Typically used in protecting generators against over or under speed, this is achieved as speed is proportional to frequency. Other uses such as monitoring mains power supplies, computer supplies etc.

The user is provided with adjustment of both the trip point of frequency being monitored and the differential As is common with all the M200 relays; on over units the relay energises when the input signal exceeds the trip point. On under units the relay de-energises when the input signal goes below the trip point.

A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. The frequency relays monitor their own power supply so no auxiliary power is necessary.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-F1O
Product Name Multitek Transducer Trip Relay Single or 3 Phase Over Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details