Panel Components & Systems, Inc. Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| The M100-DM3 takes 1 DC Input and provides 3 isolated outputs all directly proportional to the input. The outputs can all be of the same D.C. Value or can be... | |
| These isolators isolate the DC input signal from the DC Output signal, which is directly proportional to the input signal. There are two levels of isolation offered, the M100-DA1 /... |