Panel Components & Systems, Inc. Multitek Thermocouple Trip Relay 3 Phase 3 Wire M200-RP3

Description
The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current. An adjustable time delay of 0 to 20 seconds is provided. Correct setting of the trip point and time delay will ensure protection against motoring in the event of a generator failure and prevent tripping due to transients encountered during synchronising. A red LED indicates the state of the relay and a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current. An adjustable time delay of 0 to 20 seconds is provided. Correct setting of the trip point and time delay will ensure protection against motoring in the event of a generator failure and prevent tripping due to transients encountered during synchronising. A red LED indicates the state of the relay and a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek Thermocouple Trip Relay 3 Phase 3 Wire - M200-RP3 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek Thermocouple Trip Relay 3 Phase 3 Wire
M200-RP3
Multitek Thermocouple Trip Relay 3 Phase 3 Wire M200-RP3
The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current. An adjustable time delay of 0 to 20 seconds is provided. Correct setting of the trip point and time delay will ensure protection against motoring in the event of a generator failure and prevent tripping due to transients encountered during synchronising. A red LED indicates the state of the relay and a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise.

The adjustable trip point is 2 to 20% of input current. An adjustable time delay of 0 to 20 seconds is provided. Correct setting of the trip point and time delay will ensure protection against motoring in the event of a generator failure and prevent tripping due to transients encountered during synchronising.

A red LED indicates the state of the relay and a green LED indicates the condition of the power supply.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-RP3
Product Name Multitek Thermocouple Trip Relay 3 Phase 3 Wire
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1785029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details