Panel Components & Systems, Inc. Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| Due to their strong constuction and highly efficient performance, the N series Contactors are particularly suitable for heavy duties and for all services where a high degree of reliability is... | |
| Microelettrica Scientifica contactors for railway applications are designed to be used onelectrical equipment in presence of the most severe shocks and vibrations, which occur on board of traction vehicles. The... | |
| The LTC series contactors, thanks to their excellent balance between dimensions, performances and strength, are suitable for all those applications on board which demand a small, smart device. Their design... | |
| The Microelettrica Scientifica LTHH/LTE(P) series contactors for electric traction are supplied to railways and underground systems throughout the world. Where high voltage ratings are required, the LTHH series contactors are... | |
| With a traditional design which enables them to withstand the highest current ratings in the harshest working conditions, PC&S contactors allow for a very high degree of customization. These are... |