Panel Components & Systems, Inc. Datasheets for Power Meters
Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits.
Power Meters: Learn more
| Product Name | Notes |
|---|---|
| The M850 MultiPower is a UL recognized, complete 3 phase digital universal metering system in a standard 96 x 96 mm DIN case. It is a cost-effective replacement for traditional... | |
| The M850-MPD is a complete DC measuring, digital universal metering system in a standard 96 x 96mm DIN case. This multifunction power meter is suitable for DC applications ranging from... | |
| The MultiDigit is a complete 3 phase digital metering system, in a standard ANSI 4.5 " case. All functions are performed via the two front control buttons, making the MultiDigit... | |
| The MultiDin is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. | |
| The MultiGen is designed to be user friendly and simple to use. All operations, including programming are performed by using the two push buttons on the front of the instrument. |