Panel Components & Systems, Inc. Multitek DC Voltage Trip Relay DC Volts Over Trip M200- TVO

Description
The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is provided with an adjustable set-point of 0-80% on under units and 40-120% on over units. The differential is internally set at 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay whilst a green LED indicates the state of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is provided with an adjustable set-point of 0-80% on under units and 40-120% on over units. The differential is internally set at 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay whilst a green LED indicates the state of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek DC Voltage Trip Relay DC Volts Over Trip - M200- TVO - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek DC Voltage Trip Relay DC Volts Over Trip
M200- TVO
Multitek DC Voltage Trip Relay DC Volts Over Trip M200- TVO
The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is provided with an adjustable set-point of 0-80% on under units and 40-120% on over units. The differential is internally set at 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay whilst a green LED indicates the state of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200 DC voltage trips are commonly used for monitoring battery voltage conditions but can be used in any application where the dc voltage level is critical. The user is provided with an adjustable set-point of 0-80% on under units and 40-120% on over units. The differential is internally set at 5%; no time delay is provided.

As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point.

A red LED indicates the state of the relay whilst a green LED indicates the state of the power supply.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200- TVO
Product Name Multitek DC Voltage Trip Relay DC Volts Over Trip
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 5514.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details