Panel Components & Systems, Inc. Multitek Phase Sequence Relay 1 Generator 1 Bus With Dead Bus FACility M200-PLD

Description
The M200-PLL & PLD are synchronising check relays, also known as paralleling relays. They are used to ensure at two AC supplies are synchronised. For a system to be synchronised, frequency, phase angle and voltage have to within pre-set limits. The M200-PLL can monitor either mains bus bar and incoming generator or two generators. The PLL has customer adjustment of the differential voltage between 10 to 30%. This voltage corresponds to 6 to 20 electrical degrees. The unit compares the input voltage and phase relationship of the bus bar to that of the generator when the signal is within the pre-set limits, the relay energises. The M200-PLD operates as the M200-PLL but has the additional feature of the dead bus facility. This enables the relay to energise with a generator supply only, which is a common requirement when mains failure occurs. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200-PLL & PLD are synchronising check relays, also known as paralleling relays. They are used to ensure at two AC supplies are synchronised. For a system to be synchronised, frequency, phase angle and voltage have to within pre-set limits. The M200-PLL can monitor either mains bus bar and incoming generator or two generators. The PLL has customer adjustment of the differential voltage between 10 to 30%. This voltage corresponds to 6 to 20 electrical degrees. The unit compares the input voltage and phase relationship of the bus bar to that of the generator when the signal is within the pre-set limits, the relay energises. The M200-PLD operates as the M200-PLL but has the additional feature of the dead bus facility. This enables the relay to energise with a generator supply only, which is a common requirement when mains failure occurs. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek Phase Sequence Relay 1 Generator 1 Bus With Dead Bus FACility - M200-PLD - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek Phase Sequence Relay 1 Generator 1 Bus With Dead Bus FACility
M200-PLD
Multitek Phase Sequence Relay 1 Generator 1 Bus With Dead Bus FACility M200-PLD
The M200-PLL & PLD are synchronising check relays, also known as paralleling relays. They are used to ensure at two AC supplies are synchronised. For a system to be synchronised, frequency, phase angle and voltage have to within pre-set limits. The M200-PLL can monitor either mains bus bar and incoming generator or two generators. The PLL has customer adjustment of the differential voltage between 10 to 30%. This voltage corresponds to 6 to 20 electrical degrees. The unit compares the input voltage and phase relationship of the bus bar to that of the generator when the signal is within the pre-set limits, the relay energises. The M200-PLD operates as the M200-PLL but has the additional feature of the dead bus facility. This enables the relay to energise with a generator supply only, which is a common requirement when mains failure occurs. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200-PLL & PLD are synchronising check relays, also known as paralleling relays. They are used to ensure at two AC supplies are synchronised. For a system to be synchronised, frequency, phase angle and voltage have to within pre-set limits.

The M200-PLL can monitor either mains bus bar and incoming generator or two generators.

The PLL has customer adjustment of the differential voltage between 10 to 30%. This voltage corresponds to 6 to 20 electrical degrees. The unit compares the input voltage and phase relationship of the bus bar to that of the generator when the signal is within the pre-set limits, the relay energises.

The M200-PLD operates as the M200-PLL but has the additional feature of the dead bus facility. This enables the relay to energise with a generator supply only, which is a common requirement when mains failure occurs.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-PLD
Product Name Multitek Phase Sequence Relay 1 Generator 1 Bus With Dead Bus FACility
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824467 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details