Panel Components & Systems, Inc. Datasheets for Protective Relays and Monitoring Relays
Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more
| Product Name | Notes |
|---|---|
| The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under... | |
| The M200 DC transducer trips have endless applications. As the name implies they are designed to accept inputs from transducers and transmitters, and provide a relay operation when the transducer... | |
| The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater... | |
| The M200 series frequency relays are designed to monitor the frequency of a system and if the frequency deviates outside the adjustable pre-set limits, the relay will operate. Typically used... | |
| The M200-PB1 can detect the following conditions in phase 3 or 4 wire systems. Phase Unbalance, Phase Loss, Phase Reversal and Phase Sequence. The phase balance relays are used to... | |
| The M200-ST3 is most commonly used to detect the speed of engines used in generating sets. The pick-up, situated close to the flywheel, produces a high frequency pulse train directly... | |
| The M570-PR PowerRelay is a combination of multifunctional relay and AC power transducer. The RS485 communication port provides Modbus output of all parameters measured and allows programming of the 4... | |
| The RGU-10 earth leakage relays are designed to minimize damage or loss to equipment caused by destructive ground faults. The RGU-10, in combination with the external WGC series CTs, are... |