Panel Components & Systems, Inc. Datasheets for Instrument Transformers
nstrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications.
Instrument Transformers: Learn more
| Product Name | Notes |
|---|---|
| Features: Conforms to ANSI C57.13 and applicable IEC standards. 2.5" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Thermal Rating Factor is... | |
| Features: Conforms to ANSI C57.13 and applicable IEC standards. 4.25" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV 8-32 Stud Terminals. Molded thermoplastic housing. Optional... | |
| Features: Used for Ammeter and Energy Control Applications 1.10" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate... | |
| Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and... | |
| Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms... | |
| Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms... | |
| Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 1.5" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackes... | |
| Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 1.56" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. | |
| Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 2.88" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets... | |
| Features: Used for Relaying, Metering, Submetering, and Energy Management Applications 3.5" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket... | |
| PC&S has commercial grade, low cost window type current transformers typically used with ammeters in such AC applications as panelboards, control panels and engine generators. Solid core, split-core and clamp-on... |