Panel Components & Systems, Inc. Multitek Thermocouple Trip Relay DC Volts or Ma Combined Trip M200-TAC

Description
The M200 DC transducer trips have endless applications. As the name implies they are designed to accept inputs from transducers and transmitters, and provide a relay operation when the transducer signal deviates outside a pre-set limit. Any of the M100 series transducers can be used with the transducer trip. A typical application is to control power using a M100-WA5 with a 4-20mA signal fed to a M200- TAO. For example the output goes above a pre-set limit of 80%, the TAO relay will close, setting off an alarm or shutting down a process. Either DC voltage or DC current inputs can be used. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, while a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200 DC transducer trips have endless applications. As the name implies they are designed to accept inputs from transducers and transmitters, and provide a relay operation when the transducer signal deviates outside a pre-set limit. Any of the M100 series transducers can be used with the transducer trip. A typical application is to control power using a M100-WA5 with a 4-20mA signal fed to a M200- TAO. For example the output goes above a pre-set limit of 80%, the TAO relay will close, setting off an alarm or shutting down a process. Either DC voltage or DC current inputs can be used. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, while a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek Thermocouple Trip Relay DC Volts or Ma Combined Trip - M200-TAC - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek Thermocouple Trip Relay DC Volts or Ma Combined Trip
M200-TAC
Multitek Thermocouple Trip Relay DC Volts or Ma Combined Trip M200-TAC
The M200 DC transducer trips have endless applications. As the name implies they are designed to accept inputs from transducers and transmitters, and provide a relay operation when the transducer signal deviates outside a pre-set limit. Any of the M100 series transducers can be used with the transducer trip. A typical application is to control power using a M100-WA5 with a 4-20mA signal fed to a M200- TAO. For example the output goes above a pre-set limit of 80%, the TAO relay will close, setting off an alarm or shutting down a process. Either DC voltage or DC current inputs can be used. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, while a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200 DC transducer trips have endless applications. As the name implies they are designed to accept inputs from transducers and transmitters, and provide a relay operation when the transducer signal deviates outside a pre-set limit.

Any of the M100 series transducers can be used with the transducer trip. A typical application is to control power using a M100-WA5 with a 4-20mA signal fed to a M200- TAO. For example the output goes above a pre-set limit of 80%, the TAO relay will close, setting off an alarm or shutting down a process.

Either DC voltage or DC current inputs can be used. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point.

A red LED indicates the state of the relay, while a green LED indicates the condition of the power supply.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-TAC
Product Name Multitek Thermocouple Trip Relay DC Volts or Ma Combined Trip
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 55.32 - General purpose relay 10A - 553291100080 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
View Details
Safety Relays - 56.OA12.1224N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details