Panel Components & Systems, Inc. Multitek Thermocouple Trip Relay Single Phase or 3 Phase 4 Wire M200-RP1

Description
The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current. An adjustable time delay of 0 to 20 seconds is provided. Correct setting of the trip point and time delay will ensure protection against motoring in the event of a generator failure and prevent tripping due to transients encountered during synchronising. A red LED indicates the state of the relay and a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current. An adjustable time delay of 0 to 20 seconds is provided. Correct setting of the trip point and time delay will ensure protection against motoring in the event of a generator failure and prevent tripping due to transients encountered during synchronising. A red LED indicates the state of the relay and a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek Thermocouple Trip Relay Single Phase or 3 Phase 4 Wire - M200-RP1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek Thermocouple Trip Relay Single Phase or 3 Phase 4 Wire
M200-RP1
Multitek Thermocouple Trip Relay Single Phase or 3 Phase 4 Wire M200-RP1
The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current. An adjustable time delay of 0 to 20 seconds is provided. Correct setting of the trip point and time delay will ensure protection against motoring in the event of a generator failure and prevent tripping due to transients encountered during synchronising. A red LED indicates the state of the relay and a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise.

The adjustable trip point is 2 to 20% of input current. An adjustable time delay of 0 to 20 seconds is provided. Correct setting of the trip point and time delay will ensure protection against motoring in the event of a generator failure and prevent tripping due to transients encountered during synchronising.

A red LED indicates the state of the relay and a green LED indicates the condition of the power supply.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-RP1
Product Name Multitek Thermocouple Trip Relay Single Phase or 3 Phase 4 Wire
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617571-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 38.11 - Relay Interface Module - 381102400060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details