Panel Components & Systems, Inc. Multitek Millivolt Trip Relay Automatic Reset M200- TTA

Description
The M200 thermistor trip accepts positive temperature coefficient thermistor inputs. Typically used to monitor temperature in motor windings. When the thermistor is below its predetermined temperature the resistance is low and the M200-TTA / TTM relay is energised. A green LED indicates the safe condition. When the temperature exceeds the predetermined temperature, the resistance of the thermistor rapidly increases, this increase in temperature is detected by M200-TTA/TTM and the relay is de-energised. The M200-TTM is manually reset. Once the relay has de- energised it will stay de-energised regardless of the temperature being monitored. The relay can only be reset via the reset push button on the front of the unit. The M200- TTA automatically resets once the temperature has dropped below the trip point. A yellow LED is provided to indicate the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200 thermistor trip accepts positive temperature coefficient thermistor inputs. Typically used to monitor temperature in motor windings. When the thermistor is below its predetermined temperature the resistance is low and the M200-TTA / TTM relay is energised. A green LED indicates the safe condition. When the temperature exceeds the predetermined temperature, the resistance of the thermistor rapidly increases, this increase in temperature is detected by M200-TTA/TTM and the relay is de-energised. The M200-TTM is manually reset. Once the relay has de- energised it will stay de-energised regardless of the temperature being monitored. The relay can only be reset via the reset push button on the front of the unit. The M200- TTA automatically resets once the temperature has dropped below the trip point. A yellow LED is provided to indicate the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek Millivolt Trip Relay Automatic Reset - M200- TTA - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek Millivolt Trip Relay Automatic Reset
M200- TTA
Multitek Millivolt Trip Relay Automatic Reset M200- TTA
The M200 thermistor trip accepts positive temperature coefficient thermistor inputs. Typically used to monitor temperature in motor windings. When the thermistor is below its predetermined temperature the resistance is low and the M200-TTA / TTM relay is energised. A green LED indicates the safe condition. When the temperature exceeds the predetermined temperature, the resistance of the thermistor rapidly increases, this increase in temperature is detected by M200-TTA/TTM and the relay is de-energised. The M200-TTM is manually reset. Once the relay has de- energised it will stay de-energised regardless of the temperature being monitored. The relay can only be reset via the reset push button on the front of the unit. The M200- TTA automatically resets once the temperature has dropped below the trip point. A yellow LED is provided to indicate the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200 thermistor trip accepts positive temperature coefficient thermistor inputs. Typically used to monitor temperature in motor windings.
When the thermistor is below its predetermined temperature the resistance is low and the M200-TTA / TTM relay is energised. A green LED indicates the safe condition. When the temperature exceeds the predetermined temperature, the resistance of the thermistor rapidly increases, this increase in temperature is detected by M200-TTA/TTM and the relay is de-energised.
The M200-TTM is manually reset. Once the relay has de- energised it will stay de-energised regardless of the temperature being monitored. The relay can only be reset via the reset push button on the front of the unit. The M200- TTA automatically resets once the temperature has dropped below the trip point.
A yellow LED is provided to indicate the condition of the power supply.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200- TTA
Product Name Multitek Millivolt Trip Relay Automatic Reset
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861759 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 75 watts
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 1920-1104-ND - DigiKey
Specs
Channels Single Throw
Mounting PCBoard
View Details
4 suppliers