Panel Components & Systems, Inc. Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| PC&S offers a large inventory of digital panel meters with limitless applications for both AC and DC input parameters. These low-cost solutions provide you with a wide range of monitoring... | |
| Laureate™ DC voltage and current panel meters with a DC signal conditioner board combine high accuracy with high read rate and a wide range of isolated output options for computer... | |
| The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input... | |
| The M850 MultiPower is a complete 3 phase digital universal metering system in a standard 96 x 96 mm DIN case. It is a cost-effective replacement for traditional panel meters. | |
| These state-of-the-art panel meters are designed for accurate measurement of the AC RMS voltage, AC RMS current, frequency, active power and power factor in single-phase systems. Although they are mainly... |