Panel Components & Systems, Inc. Multitek AC Voltage Relay 3 Phase 3 Wire Under Voltage M200-V33U

Description
The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the adjustable trip point is reached. An externally adjustable time delay is provided to prevent nuisance tripping. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point On under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition Entire range of ANSI functions covered
Description
The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the adjustable trip point is reached. An externally adjustable time delay is provided to prevent nuisance tripping. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point On under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition Entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek AC Voltage Relay 3 Phase 3 Wire Under Voltage - M200-V33U - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek AC Voltage Relay 3 Phase 3 Wire Under Voltage
M200-V33U
Multitek AC Voltage Relay 3 Phase 3 Wire Under Voltage M200-V33U
The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the adjustable trip point is reached. An externally adjustable time delay is provided to prevent nuisance tripping. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point On under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply. Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition Entire range of ANSI functions covered

The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the adjustable trip point is reached. An externally adjustable time delay is provided to prevent nuisance tripping.
As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point On under units the relay de-energises when the input signal goes below the trip point.

A red LED indicates the state of the relay, whilst a green LED indicates the condition of the power supply.

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • Entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-V33U
Product Name Multitek AC Voltage Relay 3 Phase 3 Wire Under Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415521-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170055010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details