Panel Components & Systems, Inc. Multitek AC Voltage Relay Phase Unbalance M200-PB2

Description
The M200-PB1 can detect the following conditions in phase 3 or 4 wire systems. Phase Unbalance, Phase Loss, Phase Reversal and Phase Sequence. The phase balance relays are used to detect phase loss and unbalance in systems using motors, generators, heater elements, transformers etc. A Phase unbalance as small as 10% in a 3 phase motor can cause the temperature in the motor winding to increase by more than 120%, correct setting of the PB1/PB2 will ensure this does not occur. Protection against open phase regenerated voltage, created if a single phase should fail is also provided. Customer adjustment of unbalanced voltage between 5 to 15% is provided along with time delay adjustment of 200ms to 10 seconds. If the system being monitored is healthy, the relay is energised, and the red LED will be illuminated. If a phase unbalance greater than the pre-set level or phase loss / reversal occurs, the relay de-energises after the time delay period. The M200-PB2 provides all the protection features of the PB1 with the additional benefit of having symmetrical under voltage protection. This means that if all the phase voltages remain balanced but drop below a pre-set value, the relay will de-energise. The under voltage is internally set. For standard units it is set at 85% below the nominal voltage, but this value can optionally be between 70% and 90% Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered
Description
The M200-PB1 can detect the following conditions in phase 3 or 4 wire systems. Phase Unbalance, Phase Loss, Phase Reversal and Phase Sequence. The phase balance relays are used to detect phase loss and unbalance in systems using motors, generators, heater elements, transformers etc. A Phase unbalance as small as 10% in a 3 phase motor can cause the temperature in the motor winding to increase by more than 120%, correct setting of the PB1/PB2 will ensure this does not occur. Protection against open phase regenerated voltage, created if a single phase should fail is also provided. Customer adjustment of unbalanced voltage between 5 to 15% is provided along with time delay adjustment of 200ms to 10 seconds. If the system being monitored is healthy, the relay is energised, and the red LED will be illuminated. If a phase unbalance greater than the pre-set level or phase loss / reversal occurs, the relay de-energises after the time delay period. The M200-PB2 provides all the protection features of the PB1 with the additional benefit of having symmetrical under voltage protection. This means that if all the phase voltages remain balanced but drop below a pre-set value, the relay will de-energise. The under voltage is internally set. For standard units it is set at 85% below the nominal voltage, but this value can optionally be between 70% and 90% Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

Suppliers

Company
Product
Description
Supplier Links
Multitek AC Voltage Relay Phase Unbalance - M200-PB2 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multitek AC Voltage Relay Phase Unbalance
M200-PB2
Multitek AC Voltage Relay Phase Unbalance M200-PB2
The M200-PB1 can detect the following conditions in phase 3 or 4 wire systems. Phase Unbalance, Phase Loss, Phase Reversal and Phase Sequence. The phase balance relays are used to detect phase loss and unbalance in systems using motors, generators, heater elements, transformers etc. A Phase unbalance as small as 10% in a 3 phase motor can cause the temperature in the motor winding to increase by more than 120%, correct setting of the PB1/PB2 will ensure this does not occur. Protection against open phase regenerated voltage, created if a single phase should fail is also provided. Customer adjustment of unbalanced voltage between 5 to 15% is provided along with time delay adjustment of 200ms to 10 seconds. If the system being monitored is healthy, the relay is energised, and the red LED will be illuminated. If a phase unbalance greater than the pre-set level or phase loss / reversal occurs, the relay de-energises after the time delay period. The M200-PB2 provides all the protection features of the PB1 with the additional benefit of having symmetrical under voltage protection. This means that if all the phase voltages remain balanced but drop below a pre-set value, the relay will de-energise. The under voltage is internally set. For standard units it is set at 85% below the nominal voltage, but this value can optionally be between 70% and 90% Features: UL, C-UL and CE approvals DIN rail mounted LED indicators provide an at-a-glance condition entire range of ANSI functions covered

The M200-PB1 can detect the following conditions in phase 3 or 4 wire systems. Phase Unbalance, Phase Loss, Phase Reversal and Phase Sequence.
The phase balance relays are used to detect phase loss and unbalance in systems using motors, generators, heater elements, transformers etc. A Phase unbalance as small as 10% in a 3 phase motor can cause the temperature in the motor winding to increase by more than 120%, correct setting of the PB1/PB2 will ensure this does not occur. Protection against open phase regenerated voltage, created if a single phase should fail is also provided.

Customer adjustment of unbalanced voltage between 5 to 15% is provided along with time delay adjustment of 200ms to 10 seconds. If the system being monitored is healthy, the relay is energised, and the red LED will be illuminated. If a phase unbalance greater than the pre-set level or phase loss / reversal occurs, the relay de-energises after the time delay period. The M200-PB2 provides all the protection features of the PB1 with the additional benefit of having symmetrical under voltage protection. This means that if all the phase voltages remain balanced but drop below a pre-set value, the relay will de-energise. The under voltage is internally set. For standard units it is set at 85% below the nominal voltage, but this value can optionally be between 70% and 90%

Features:

  • UL, C-UL and CE approvals
  • DIN rail mounted
  • LED indicators provide an at-a-glance condition
  • entire range of ANSI functions covered
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electromechanical Relays
Product Number M200-PB2
Product Name Multitek AC Voltage Relay Phase Unbalance
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 26.02 - Step relay 10A - 260282300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details