Eaton Corporation Datasheets for Fiber Optic Proximity Sensors
Fiber optic proximity sensors use fiber optic technology to detect the proximity of target objects.
Fiber Optic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| COLLAR FIBER TYPE E51 SERIES MODULAR PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE NO-NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION LIGHT/DARK OPERATING... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE... |