Techcon Datasheets for Fluid Dispensing Equipment
Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems... | |
| Dispensing Gun / Cartridge Gun, 12 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all... | |
| Dispensing Gun / Cartridge Gun, 2.5 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all... | |
| Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all... | |
| Dispensing Gun / Cartridge Gun, 8 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all... | |
| Disposable Material Path Insert - DMP16-10. 16 Pitch DMP with fixed blue Luer collar (10 pieces) Key Features and Benefits: Disposable feed path – no cleaning required Feed path can... | |
| Disposable Material Path Insert - DMP6-10. 6 Pitch DMP with fixed blue Luer collar (10 pieces) Key Features and Benefits: Disposable feed path – no cleaning required Feed path can... | |
| Disposable Material Path Insert - DMP8-10. 8 Pitch DMP with fixed blue Luer collar (10 pieces) Key Features and Benefits: Disposable feed path – no cleaning required Feed path can... | |
| Disposable Pinch Tube Valves provide control for continuous or micro shot applications of low to semi-viscous fluids. Once the dispense cycle is complete, the air signal stops and the internal... | |
| Disposable Pinch Tube Valves provide control for continuous or micro shot applications of low to semi-viscous fluids. The TS1212 semi-automatic version relies on a dispensing controller sending a pre-programmed air... | |
| Sealant Gun 12 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a... | |
| Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a... | |
| Sealant Gun 6 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a... | |
| Sealant Gun 8 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a... | |
| The TS5624 Disposable Diaphragm Valve features a “first to market” Disposable Material Path. Difficult fluids such as CA’s and pre-mixed 2-part epoxies, can now be dispensed without the need of... | |
| The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces... | |
| The TS250 dispenses low, medium and high-viscosity fluids accurately and consistently. The TS250/255 Series is immediately usable anywhere in the world with its accompanying tools, accessories and universal power supply. | |
| The TS255 Series dispenses low, medium and high-viscosity fluids accurately and consistently. The TS255 Series is immediately usable anywhere in the world with its accompanying tools, accessories and universal power... | |
| The TS350 Series is equipped with a digital timer, pressure and vacuum read-out on a large LCD screen. The user friendly firmware provides an option of programming up to 10... | |
| The TS355 Series Series dispenses low, medium and high-viscosity fluids accurately and consistently. The TS355 Series is immediately usable anywhere in the world with its accompanying tools, accessories and universal... | |
| The TS700 Series manual syringe gun is a lightweight, hand-held, manually operated dispenser designed for dispensing fluid from pre-filled syringes. This TS755SG dispenser provides excellent control and is a cost-effective... | |
| The TS710SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod 10cc TS710SG 71000ROD... | |
| The TS730SG is lightweight barrel applicator gun provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. Size Manual Syringe Gun Replacement Rod 30cc TS730SG 73000ROD... | |
| The TS924 dispenser offers the best of both worlds: increased production combined with dispenser economy. Floor mounted, they have a built in pressure regulator, pressure gauge and a unique fast-dump,... | |
| The TS924V dispenser offers the best of both worlds: increased production combined with dispenser economy. Floor mounted, they have a built in pressure regulator, pressure gauge and a unique fast-dump,... | |
| This palm grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. | |
| This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. |