Techcon Dispensing Gun, 6 oz. Manual TS16-60

Description
Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-031-000
Request a Quote
Description
Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-031-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dispensing Gun, 6 oz. Manual - TS16-60 - Techcon
Cypress, CA, United States
Dispensing Gun, 6 oz. Manual
TS16-60
Dispensing Gun, 6 oz. Manual TS16-60
Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers. Product includes: TS16 918-031-000

Dispensing Gun / Cartridge Gun, 6 oz. Manual - TS Series. This lightweight manual handle assembly is ideal for field applications where compressed air is unavailable. The TS16 accepts all Techcon Systems TS Series Retainers.

Product includes:

  • TS16
  • 918-031-000
Supplier's Site
Techcon TS16-60 Manual Dispenser 6 oz - TS16-60 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS16-60 Manual Dispenser 6 oz
TS16-60
Techcon TS16-60 Manual Dispenser 6 oz TS16-60
Techcon Systems TS16-60 Manual Dispenser, hand held, 6 oz.

Techcon Systems TS16-60 Manual Dispenser, hand held, 6 oz.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Fluid Dispensing Equipment Fluid Dispensing Equipment
Product Number TS16-60 TS16-60
Product Name Dispensing Gun, 6 oz. Manual Techcon TS16-60 Manual Dispenser 6 oz
Dispensing Equipment Type Dispense Only Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details